Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F20R5RCSL

Description
20.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F20R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F20R5RCSL-ND
Chassis Mount Resistors RER50F20R5RCSL-ND
20.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

20.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20.5 OHM 20W 1% AXIAL LUGS - RER50F20R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 20W 1% AXIAL LUGS
RER50F20R5RCSL
RES 20.5 OHM 20W 1% AXIAL LUGS RER50F20R5RCSL
RES 20.5ohm 20W 1% AXIAL LUGS

RES 20.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F20R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F20R5RCSL
Chassis Mount Resistors RER50F20R5RCSL
RES CHAS MNT 20.5 OHM 1% 20W

RES CHAS MNT 20.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F20R5RCSL-ND RER50F20R5RCSL RER50F20R5RCSL
Product Name Chassis Mount Resistors RES 20.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details