Vishay Intertechnology, Inc. Res Wirewound 20.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F20R5RC02

Description
Res Wirewound 20.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 20.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F20R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F20R5RC02
Res Wirewound 20.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F20R5RC02
Res Wirewound 20.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 20.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F20R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F20R5RC02-ND
Chassis Mount Resistors RER50F20R5RC02-ND
20.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

20.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F20R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F20R5RC02
Chassis Mount Resistors RER50F20R5RC02
RES CHAS MNT 20.5 OHM 1% 20W

RES CHAS MNT 20.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F20R5RC02 RER50F20R5RC02-ND RER50F20R5RC02
Product Name Res Wirewound 20.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details