Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F20R0RCSL

Description
20 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F20R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F20R0RCSL-ND
Chassis Mount Resistors RER50F20R0RCSL-ND
20 Ohms ±1% 20W Wirewound Chassis Mount Resistor

20 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20 OHM 20W 1% AXIAL LUGS - RER50F20R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 20W 1% AXIAL LUGS
RER50F20R0RCSL
RES 20 OHM 20W 1% AXIAL LUGS RER50F20R0RCSL
RES 20ohm 20W 1% AXIAL LUGS

RES 20ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F20R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F20R0RCSL
Chassis Mount Resistors RER50F20R0RCSL
RES CHAS MNT 20 OHM 1% 20W

RES CHAS MNT 20 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F20R0RCSL-ND RER50F20R0RCSL RER50F20R0RCSL
Product Name Chassis Mount Resistors RES 20 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A4K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details