Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2000MC02

Description
200 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2000MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2000MC02-ND
Chassis Mount Resistors RER50F2000MC02-ND
200 Ohms ±1% 20W Wirewound Chassis Mount Resistor

200 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 200 OHM 20W 1% AXIAL LUGS - RER50F2000MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 20W 1% AXIAL LUGS
RER50F2000MC02
RES 200 OHM 20W 1% AXIAL LUGS RER50F2000MC02
RES 200ohm 20W 1% AXIAL LUGS

RES 200ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2000MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2000MC02
Chassis Mount Resistors RER50F2000MC02
RES CHAS MNT 200 OHM 1% 20W

RES CHAS MNT 200 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2000MC02-ND RER50F2000MC02 RER50F2000MC02
Product Name Chassis Mount Resistors RES 200 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers