Vishay Intertechnology, Inc. RES 1.96 OHM 20W 1% AXIAL LUGS RER50F1R96RC02

Description
RES 1.96ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.96ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 20W 1% AXIAL LUGS - RER50F1R96RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 20W 1% AXIAL LUGS
RER50F1R96RC02
RES 1.96 OHM 20W 1% AXIAL LUGS RER50F1R96RC02
RES 1.96ohm 20W 1% AXIAL LUGS

RES 1.96ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R96RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R96RC02-ND
Chassis Mount Resistors RER50F1R96RC02-ND
1.96 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.96 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1R96RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R96RC02
Chassis Mount Resistors RER50F1R96RC02
RES CHAS MNT 1.96 OHM 1% 20W

RES CHAS MNT 1.96 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R96RC02 RER50F1R96RC02-ND RER50F1R96RC02
Product Name RES 1.96 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details