Vishay Intertechnology, Inc. RES 1.91 OHM 20W 1% AXIAL LUGS RER50F1R91RC02

Description
RES 1.91ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.91ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91 OHM 20W 1% AXIAL LUGS - RER50F1R91RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 20W 1% AXIAL LUGS
RER50F1R91RC02
RES 1.91 OHM 20W 1% AXIAL LUGS RER50F1R91RC02
RES 1.91ohm 20W 1% AXIAL LUGS

RES 1.91ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R91RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R91RC02-ND
Chassis Mount Resistors RER50F1R91RC02-ND
1.91 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.91 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1R91RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R91RC02
Chassis Mount Resistors RER50F1R91RC02
RES CHAS MNT 1.91 OHM 1% 20W

RES CHAS MNT 1.91 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R91RC02 RER50F1R91RC02-ND RER50F1R91RC02
Product Name RES 1.91 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details