Vishay Intertechnology, Inc. RES 1.87 OHM 20W 1% AXIAL LUGS RER50F1R87RCSL

Description
RES 1.87ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.87ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 20W 1% AXIAL LUGS - RER50F1R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 20W 1% AXIAL LUGS
RER50F1R87RCSL
RES 1.87 OHM 20W 1% AXIAL LUGS RER50F1R87RCSL
RES 1.87ohm 20W 1% AXIAL LUGS

RES 1.87ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R87RCSL
Chassis Mount Resistors RER50F1R87RCSL
RES CHAS MNT 1.87 OHM 1% 20W

RES CHAS MNT 1.87 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER50F1R87RCSL RER50F1R87RCSL
Product Name RES 1.87 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details