Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1R69RCSL

Description
1.69 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.69 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1R69RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R69RCSL-ND
Chassis Mount Resistors RER50F1R69RCSL-ND
1.69 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.69 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.69 OHM 20W 1% AXIAL LUGS - RER50F1R69RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 20W 1% AXIAL LUGS
RER50F1R69RCSL
RES 1.69 OHM 20W 1% AXIAL LUGS RER50F1R69RCSL
RES 1.69ohm 20W 1% AXIAL LUGS

RES 1.69ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R69RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R69RCSL
Chassis Mount Resistors RER50F1R69RCSL
RES CHAS MNT 1.69 OHM 1% 20W

RES CHAS MNT 1.69 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R69RCSL-ND RER50F1R69RCSL RER50F1R69RCSL
Product Name Chassis Mount Resistors RES 1.69 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details