Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1R62RCSL

Description
1.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1R62RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R62RCSL-ND
Chassis Mount Resistors RER50F1R62RCSL-ND
1.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.62 OHM 20W 1% AXIAL LUGS - RER50F1R62RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 20W 1% AXIAL LUGS
RER50F1R62RCSL
RES 1.62 OHM 20W 1% AXIAL LUGS RER50F1R62RCSL
RES 1.62ohm 20W 1% AXIAL LUGS

RES 1.62ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R62RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R62RCSL
Chassis Mount Resistors RER50F1R62RCSL
RES CHAS MNT 1.62 OHM 1% 20W

RES CHAS MNT 1.62 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R62RCSL-ND RER50F1R62RCSL RER50F1R62RCSL
Product Name Chassis Mount Resistors RES 1.62 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers