Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1R62RC02

Description
1.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1R62RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R62RC02-ND
Chassis Mount Resistors RER50F1R62RC02-ND
1.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.62 OHM 20W 1% AXIAL LUGS - RER50F1R62RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 20W 1% AXIAL LUGS
RER50F1R62RC02
RES 1.62 OHM 20W 1% AXIAL LUGS RER50F1R62RC02
RES 1.62ohm 20W 1% AXIAL LUGS

RES 1.62ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R62RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R62RC02
Chassis Mount Resistors RER50F1R62RC02
RES CHAS MNT 1.62 OHM 1% 20W

RES CHAS MNT 1.62 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R62RC02-ND RER50F1R62RC02 RER50F1R62RC02
Product Name Chassis Mount Resistors RES 1.62 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers