Vishay Intertechnology, Inc. RES 1.58 OHM 20W 1% AXIAL LUGS RER50F1R58RCSL

Description
RES 1.58ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.58ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58 OHM 20W 1% AXIAL LUGS - RER50F1R58RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 20W 1% AXIAL LUGS
RER50F1R58RCSL
RES 1.58 OHM 20W 1% AXIAL LUGS RER50F1R58RCSL
RES 1.58ohm 20W 1% AXIAL LUGS

RES 1.58ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R58RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R58RCSL-ND
Chassis Mount Resistors RER50F1R58RCSL-ND
1.58 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.58 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1R58RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R58RCSL
Chassis Mount Resistors RER50F1R58RCSL
RES CHAS MNT 1.58 OHM 1% 20W

RES CHAS MNT 1.58 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R58RCSL RER50F1R58RCSL-ND RER50F1R58RCSL
Product Name RES 1.58 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details