Vishay Intertechnology, Inc. Res Wirewound 1.54 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER50F1R54RC02

Description
Res Wirewound 1.54 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.54 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.54 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER50F1R54RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.54 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER50F1R54RC02
Res Wirewound 1.54 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER50F1R54RC02
Res Wirewound 1.54 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.54 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F1R54RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R54RC02-ND
Chassis Mount Resistors RER50F1R54RC02-ND
1.54 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.54 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1R54RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R54RC02
Chassis Mount Resistors RER50F1R54RC02
RES CHAS MNT 1.54 OHM 1% 20W

RES CHAS MNT 1.54 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R54RC02 RER50F1R54RC02-ND RER50F1R54RC02
Product Name Res Wirewound 1.54 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details