Vishay Intertechnology, Inc. RES 1.5 OHM 20W 1% AXIAL LUGS RER50F1R50RC02

Description
RES 1.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 20W 1% AXIAL LUGS - RER50F1R50RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 20W 1% AXIAL LUGS
RER50F1R50RC02
RES 1.5 OHM 20W 1% AXIAL LUGS RER50F1R50RC02
RES 1.5ohm 20W 1% AXIAL LUGS

RES 1.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R50RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R50RC02-ND
Chassis Mount Resistors RER50F1R50RC02-ND
1.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1R50RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R50RC02
Chassis Mount Resistors RER50F1R50RC02
RES CHAS MNT 1.5 OHM 1% 20W

RES CHAS MNT 1.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R50RC02 RER50F1R50RC02-ND RER50F1R50RC02
Product Name RES 1.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details