Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1R24MCSL

Description
1.24 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.24 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1R24MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R24MCSL-ND
Chassis Mount Resistors RER50F1R24MCSL-ND
1.24 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.24 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.24 OHM 20W 1% AXIAL LUGS - RER50F1R24MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 20W 1% AXIAL LUGS
RER50F1R24MCSL
RES 1.24 OHM 20W 1% AXIAL LUGS RER50F1R24MCSL
RES 1.24ohm 20W 1% AXIAL LUGS

RES 1.24ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R24MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R24MCSL
Chassis Mount Resistors RER50F1R24MCSL
RES CHAS MNT 1.24 OHM 1% 20W

RES CHAS MNT 1.24 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R24MCSL-ND RER50F1R24MCSL RER50F1R24MCSL
Product Name Chassis Mount Resistors RES 1.24 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers