The RER50F1R21RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded joints and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 20 watts at 25 °C, the resistor has a resistance value of 1.21 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a minimum insulation resistance of 10,000 MΩ when dry. The resistor is suitable for applications requiring high reliability and performance under various environmental conditions. Engineers considering this component should note its robust construction and military qualification, making it suitable for demanding applications.
RES 1.21ohm 20W 1% AXIAL LUGS
1.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.21 OHM 1% 20W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER50F1R21RCSL | RER50F1R21RCSL-ND | RER50F1R21RCSL |
| Product Name | RES 1.21 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 1.21 ohms | 1.21 ohms | 1.21 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 20 watts | 20 watts |
| Configuration | Single Resistor |