Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1R21RC02

Description
1.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1R21RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R21RC02-ND
Chassis Mount Resistors RER50F1R21RC02-ND
1.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.21 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER50F1R21RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.21 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER50F1R21RC02
Res Wirewound 1.21 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER50F1R21RC02
Res Wirewound 1.21 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.21 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F1R21RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R21RC02
Chassis Mount Resistors RER50F1R21RC02
RES CHAS MNT 1.21 OHM 1% 20W

RES CHAS MNT 1.21 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R21RC02-ND RER50F1R21RC02 RER50F1R21RC02
Product Name Chassis Mount Resistors Res Wirewound 1.21 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.21 ohms 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details