Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1R20RC02

Description
1.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1R20RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R20RC02-ND
Chassis Mount Resistors RER50F1R20RC02-ND
1.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.2 OHM 20W 1% AXIAL LUGS - RER50F1R20RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 20W 1% AXIAL LUGS
RER50F1R20RC02
RES 1.2 OHM 20W 1% AXIAL LUGS RER50F1R20RC02
RES 1.2ohm 20W 1% AXIAL LUGS

RES 1.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R20RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R20RC02
Chassis Mount Resistors RER50F1R20RC02
RES CHAS MNT 1.2 OHM 1% 20W

RES CHAS MNT 1.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R20RC02-ND RER50F1R20RC02 RER50F1R20RC02
Product Name Chassis Mount Resistors RES 1.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers