Vishay Intertechnology, Inc. RES 1.1 OHM 20W 1% AXIAL LUGS RER50F1R10RCSL

Description
RES 1.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 20W 1% AXIAL LUGS - RER50F1R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 20W 1% AXIAL LUGS
RER50F1R10RCSL
RES 1.1 OHM 20W 1% AXIAL LUGS RER50F1R10RCSL
RES 1.1ohm 20W 1% AXIAL LUGS

RES 1.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R10RCSL-ND
Chassis Mount Resistors RER50F1R10RCSL-ND
1.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R10RCSL
Chassis Mount Resistors RER50F1R10RCSL
RES CHAS MNT 1.1 OHM 1% 20W

RES CHAS MNT 1.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R10RCSL RER50F1R10RCSL-ND RER50F1R10RCSL
Product Name RES 1.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-2176079-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details