Vishay Intertechnology, Inc. RES 1.05 OHM 20W 1% AXIAL LUGS RER50F1R05RCSL

Description
RES 1.05ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.05ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 20W 1% AXIAL LUGS - RER50F1R05RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 20W 1% AXIAL LUGS
RER50F1R05RCSL
RES 1.05 OHM 20W 1% AXIAL LUGS RER50F1R05RCSL
RES 1.05ohm 20W 1% AXIAL LUGS

RES 1.05ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R05RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R05RCSL-ND
Chassis Mount Resistors RER50F1R05RCSL-ND
1.05 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.05 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1R05RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R05RCSL
Chassis Mount Resistors RER50F1R05RCSL
RES CHAS MNT 1.05 OHM 1% 20W

RES CHAS MNT 1.05 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R05RCSL RER50F1R05RCSL-ND RER50F1R05RCSL
Product Name RES 1.05 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers