Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1960RCSL

Description
196 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
196 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1960RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1960RCSL-ND
Chassis Mount Resistors RER50F1960RCSL-ND
196 Ohms ±1% 20W Wirewound Chassis Mount Resistor

196 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 196 OHM 20W 1% AXIAL LUGS - RER50F1960RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 20W 1% AXIAL LUGS
RER50F1960RCSL
RES 196 OHM 20W 1% AXIAL LUGS RER50F1960RCSL
RES 196ohm 20W 1% AXIAL LUGS

RES 196ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1960RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1960RCSL
Chassis Mount Resistors RER50F1960RCSL
RES CHAS MNT 196 OHM 1% 20W

RES CHAS MNT 196 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1960RCSL-ND RER50F1960RCSL RER50F1960RCSL
Product Name Chassis Mount Resistors RES 196 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers