Vishay Intertechnology, Inc. RES 196 OHM 20W 1% AXIAL LUGS RER50F1960RC02

Description
RES 196ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 196ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 20W 1% AXIAL LUGS - RER50F1960RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 20W 1% AXIAL LUGS
RER50F1960RC02
RES 196 OHM 20W 1% AXIAL LUGS RER50F1960RC02
RES 196ohm 20W 1% AXIAL LUGS

RES 196ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1960RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1960RC02-ND
Chassis Mount Resistors RER50F1960RC02-ND
196 Ohms ±1% 20W Wirewound Chassis Mount Resistor

196 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1960RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1960RC02
Chassis Mount Resistors RER50F1960RC02
RES CHAS MNT 196 OHM 1% 20W

RES CHAS MNT 196 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1960RC02 RER50F1960RC02-ND RER50F1960RC02
Product Name RES 196 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers