Vishay Intertechnology, Inc. RES 182 OHM 20W 1% AXIAL LUGS RER50F1820MC02

Description
RES 182ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 182ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 20W 1% AXIAL LUGS - RER50F1820MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 20W 1% AXIAL LUGS
RER50F1820MC02
RES 182 OHM 20W 1% AXIAL LUGS RER50F1820MC02
RES 182ohm 20W 1% AXIAL LUGS

RES 182ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1820MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1820MC02-ND
Chassis Mount Resistors RER50F1820MC02-ND
182 Ohms ±1% 20W Wirewound Chassis Mount Resistor

182 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1820MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1820MC02
Chassis Mount Resistors RER50F1820MC02
RES CHAS MNT 182 OHM 1% 20W

RES CHAS MNT 182 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1820MC02 RER50F1820MC02-ND RER50F1820MC02
Product Name RES 182 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details