Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F17R8RC02

Description
17.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
17.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F17R8RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F17R8RC02-ND
Chassis Mount Resistors RER50F17R8RC02-ND
17.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

17.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 17.8 OHM 20W 1% AXIAL LUGS - RER50F17R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 20W 1% AXIAL LUGS
RER50F17R8RC02
RES 17.8 OHM 20W 1% AXIAL LUGS RER50F17R8RC02
RES 17.8ohm 20W 1% AXIAL LUGS

RES 17.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F17R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F17R8RC02
Chassis Mount Resistors RER50F17R8RC02
RES CHAS MNT 17.8 OHM 1% 20W

RES CHAS MNT 17.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F17R8RC02-ND RER50F17R8RC02 RER50F17R8RC02
Product Name Chassis Mount Resistors RES 17.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 4-1623750-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.0700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details