Vishay Intertechnology, Inc. RES 17.4 OHM 20W 1% AXIAL LUGS RER50F17R4RC02

Description
RES 17.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 17.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 20W 1% AXIAL LUGS - RER50F17R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 20W 1% AXIAL LUGS
RER50F17R4RC02
RES 17.4 OHM 20W 1% AXIAL LUGS RER50F17R4RC02
RES 17.4ohm 20W 1% AXIAL LUGS

RES 17.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F17R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F17R4RC02-ND
Chassis Mount Resistors RER50F17R4RC02-ND
17.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

17.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F17R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F17R4RC02
Chassis Mount Resistors RER50F17R4RC02
RES CHAS MNT 17.4 OHM 1% 20W

RES CHAS MNT 17.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F17R4RC02 RER50F17R4RC02-ND RER50F17R4RC02
Product Name RES 17.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers