Vishay Intertechnology, Inc. RES 16.2 OHM 20W 1% AXIAL LUGS RER50F16R2RC02

Description
RES 16.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 16.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 20W 1% AXIAL LUGS - RER50F16R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 20W 1% AXIAL LUGS
RER50F16R2RC02
RES 16.2 OHM 20W 1% AXIAL LUGS RER50F16R2RC02
RES 16.2ohm 20W 1% AXIAL LUGS

RES 16.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F16R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F16R2RC02-ND
Chassis Mount Resistors RER50F16R2RC02-ND
16.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F16R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F16R2RC02
Chassis Mount Resistors RER50F16R2RC02
RES CHAS MNT 16.2 OHM 1% 20W

RES CHAS MNT 16.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F16R2RC02 RER50F16R2RC02-ND RER50F16R2RC02
Product Name RES 16.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details