Vishay Intertechnology, Inc. RES 169 OHM 20W 1% AXIAL LUGS RER50F1690RCSL

Description
RES 169ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 169ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 20W 1% AXIAL LUGS - RER50F1690RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 20W 1% AXIAL LUGS
RER50F1690RCSL
RES 169 OHM 20W 1% AXIAL LUGS RER50F1690RCSL
RES 169ohm 20W 1% AXIAL LUGS

RES 169ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1690RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1690RCSL-ND
Chassis Mount Resistors RER50F1690RCSL-ND
169 Ohms ±1% 20W Wirewound Chassis Mount Resistor

169 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1690RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1690RCSL
Chassis Mount Resistors RER50F1690RCSL
RES CHAS MNT 169 OHM 1% 20W

RES CHAS MNT 169 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1690RCSL RER50F1690RCSL-ND RER50F1690RCSL
Product Name RES 169 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers