Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1690RC02

Description
169 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
169 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1690RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1690RC02-ND
Chassis Mount Resistors RER50F1690RC02-ND
169 Ohms ±1% 20W Wirewound Chassis Mount Resistor

169 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 169 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F1690RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 169 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F1690RC02
Res Wirewound 169 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F1690RC02
Res Wirewound 169 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 169 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F1690RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1690RC02
Chassis Mount Resistors RER50F1690RC02
RES CHAS MNT 169 OHM 1% 20W

RES CHAS MNT 169 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1690RC02-ND RER50F1690RC02 RER50F1690RC02
Product Name Chassis Mount Resistors Res Wirewound 169 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details