Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1620RC02

Description
162 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
162 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1620RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1620RC02-ND
Chassis Mount Resistors RER50F1620RC02-ND
162 Ohms ±1% 20W Wirewound Chassis Mount Resistor

162 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 162 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F1620RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 162 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F1620RC02
Res Wirewound 162 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F1620RC02
Res Wirewound 162 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 162 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F1620RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1620RC02
Chassis Mount Resistors RER50F1620RC02
RES CHAS MNT 162 OHM 1% 20W

RES CHAS MNT 162 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1620RC02-ND RER50F1620RC02 RER50F1620RC02
Product Name Chassis Mount Resistors Res Wirewound 162 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details