Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F15R8RCSL

Description
15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F15R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F15R8RCSL-ND
Chassis Mount Resistors RER50F15R8RCSL-ND
15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 15.8 OHM 20W 1% AXIAL LUGS - RER50F15R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 20W 1% AXIAL LUGS
RER50F15R8RCSL
RES 15.8 OHM 20W 1% AXIAL LUGS RER50F15R8RCSL
RES 15.8ohm 20W 1% AXIAL LUGS

RES 15.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F15R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F15R8RCSL
Chassis Mount Resistors RER50F15R8RCSL
RES CHAS MNT 15.8 OHM 1% 20W

RES CHAS MNT 15.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F15R8RCSL-ND RER50F15R8RCSL RER50F15R8RCSL
Product Name Chassis Mount Resistors RES 15.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details