Vishay Intertechnology, Inc. RES 15.8 OHM 20W 1% AXIAL LUGS RER50F15R8PCSL

Description
RES 15.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 15.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 20W 1% AXIAL LUGS - RER50F15R8PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 20W 1% AXIAL LUGS
RER50F15R8PCSL
RES 15.8 OHM 20W 1% AXIAL LUGS RER50F15R8PCSL
RES 15.8ohm 20W 1% AXIAL LUGS

RES 15.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F15R8PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F15R8PCSL-ND
Chassis Mount Resistors RER50F15R8PCSL-ND
15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F15R8PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F15R8PCSL
Chassis Mount Resistors RER50F15R8PCSL
RES CHAS MNT 15.8 OHM 1% 20W

RES CHAS MNT 15.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F15R8PCSL RER50F15R8PCSL-ND RER50F15R8PCSL
Product Name RES 15.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details