Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F15R4RC02

Description
15.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F15R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F15R4RC02-ND
Chassis Mount Resistors RER50F15R4RC02-ND
15.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

15.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 15.4 OHM 20W 1% AXIAL LUGS - RER50F15R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 20W 1% AXIAL LUGS
RER50F15R4RC02
RES 15.4 OHM 20W 1% AXIAL LUGS RER50F15R4RC02
RES 15.4ohm 20W 1% AXIAL LUGS

RES 15.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F15R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F15R4RC02
Chassis Mount Resistors RER50F15R4RC02
RES CHAS MNT 15.4 OHM 1% 20W

RES CHAS MNT 15.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F15R4RC02-ND RER50F15R4RC02 RER50F15R4RC02
Product Name Chassis Mount Resistors RES 15.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details