Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1501RC02

Description
1.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1501RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1501RC02-ND
Chassis Mount Resistors RER50F1501RC02-ND
1.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F1501RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F1501RC02
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F1501RC02
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F1501RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1501RC02
Chassis Mount Resistors RER50F1501RC02
RES CHAS MNT 1.5K OHM 1% 20W

RES CHAS MNT 1.5K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1501RC02-ND RER50F1501RC02 RER50F1501RC02
Product Name Chassis Mount Resistors Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details