Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F14R7RC02

Description
14.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
14.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F14R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F14R7RC02-ND
Chassis Mount Resistors RER50F14R7RC02-ND
14.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

14.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 14.7 OHM 20W 1% AXIAL LUGS - RER50F14R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 20W 1% AXIAL LUGS
RER50F14R7RC02
RES 14.7 OHM 20W 1% AXIAL LUGS RER50F14R7RC02
RES 14.7ohm 20W 1% AXIAL LUGS

RES 14.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F14R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F14R7RC02
Chassis Mount Resistors RER50F14R7RC02
RES CHAS MNT 14.7 OHM 1% 20W

RES CHAS MNT 14.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F14R7RC02-ND RER50F14R7RC02 RER50F14R7RC02
Product Name Chassis Mount Resistors RES 14.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details