Vishay Intertechnology, Inc. RES 147 OHM 20W 1% AXIAL LUGS RER50F1470RCSL

Description
RES 147ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 147ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 20W 1% AXIAL LUGS - RER50F1470RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 20W 1% AXIAL LUGS
RER50F1470RCSL
RES 147 OHM 20W 1% AXIAL LUGS RER50F1470RCSL
RES 147ohm 20W 1% AXIAL LUGS

RES 147ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1470RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1470RCSL-ND
Chassis Mount Resistors RER50F1470RCSL-ND
147 Ohms ±1% 20W Wirewound Chassis Mount Resistor

147 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1470RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1470RCSL
Chassis Mount Resistors RER50F1470RCSL
RES CHAS MNT 147 OHM 1% 20W

RES CHAS MNT 147 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1470RCSL RER50F1470RCSL-ND RER50F1470RCSL
Product Name RES 147 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers