Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1330RC02

Description
133 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
133 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1330RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1330RC02-ND
Chassis Mount Resistors RER50F1330RC02-ND
133 Ohms ±1% 20W Wirewound Chassis Mount Resistor

133 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 133 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F1330RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F1330RC02
Res Wirewound 133 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F1330RC02
Res Wirewound 133 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 133 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F1330RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1330RC02
Chassis Mount Resistors RER50F1330RC02
RES CHAS MNT 133 OHM 1% 20W

RES CHAS MNT 133 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1330RC02-ND RER50F1330RC02 RER50F1330RC02
Product Name Chassis Mount Resistors Res Wirewound 133 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details