Vishay Intertechnology, Inc. RES 130 OHM 20W 1% AXIAL LUGS RER50F1300RC02

Description
RES 130ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 130ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 20W 1% AXIAL LUGS - RER50F1300RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 20W 1% AXIAL LUGS
RER50F1300RC02
RES 130 OHM 20W 1% AXIAL LUGS RER50F1300RC02
RES 130ohm 20W 1% AXIAL LUGS

RES 130ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1300RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1300RC02-ND
Chassis Mount Resistors RER50F1300RC02-ND
130 Ohms ±1% 20W Wirewound Chassis Mount Resistor

130 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1300RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1300RC02
Chassis Mount Resistors RER50F1300RC02
RES CHAS MNT 130 OHM 1% 20W

RES CHAS MNT 130 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1300RC02 RER50F1300RC02-ND RER50F1300RC02
Product Name RES 130 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details