Vishay Intertechnology, Inc. RES 127 OHM 20W 1% AXIAL LUGS RER50F1270RCSL

Description
RES 127ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 127ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 20W 1% AXIAL LUGS - RER50F1270RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 20W 1% AXIAL LUGS
RER50F1270RCSL
RES 127 OHM 20W 1% AXIAL LUGS RER50F1270RCSL
RES 127ohm 20W 1% AXIAL LUGS

RES 127ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1270RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1270RCSL-ND
Chassis Mount Resistors RER50F1270RCSL-ND
127 Ohms ±1% 20W Wirewound Chassis Mount Resistor

127 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1270RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1270RCSL
Chassis Mount Resistors RER50F1270RCSL
RES CHAS MNT 127 OHM 1% 20W

RES CHAS MNT 127 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1270RCSL RER50F1270RCSL-ND RER50F1270RCSL
Product Name RES 127 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details