Vishay Intertechnology, Inc. RES 127 OHM 20W 1% AXIAL LUGS RER50F1270RC02

Description
RES 127ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 127ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 20W 1% AXIAL LUGS - RER50F1270RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 20W 1% AXIAL LUGS
RER50F1270RC02
RES 127 OHM 20W 1% AXIAL LUGS RER50F1270RC02
RES 127ohm 20W 1% AXIAL LUGS

RES 127ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1270RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1270RC02-ND
Chassis Mount Resistors RER50F1270RC02-ND
127 Ohms ±1% 20W Wirewound Chassis Mount Resistor

127 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1270RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1270RC02
Chassis Mount Resistors RER50F1270RC02
RES CHAS MNT 127 OHM 1% 20W

RES CHAS MNT 127 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1270RC02 RER50F1270RC02-ND RER50F1270RC02
Product Name RES 127 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details