Vishay Intertechnology, Inc. RES 1K OHM 20W 1% AXIAL LUGS RER50F1001RCSL

Description
RES 1Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 20W 1% AXIAL LUGS - RER50F1001RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 20W 1% AXIAL LUGS
RER50F1001RCSL
RES 1K OHM 20W 1% AXIAL LUGS RER50F1001RCSL
RES 1Kohm 20W 1% AXIAL LUGS

RES 1Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1001RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1001RCSL-ND
Chassis Mount Resistors RER50F1001RCSL-ND
1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1001RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1001RCSL
Chassis Mount Resistors RER50F1001RCSL
RES CHAS MNT 1K OHM 1% 20W

RES CHAS MNT 1K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1001RCSL RER50F1001RCSL-ND RER50F1001RCSL
Product Name RES 1K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details