Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1000RCSL

Description
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1000RCSL-ND
Chassis Mount Resistors RER50F1000RCSL-ND
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 100 OHM 20W 1% AXIAL LUGS - RER50F1000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 20W 1% AXIAL LUGS
RER50F1000RCSL
RES 100 OHM 20W 1% AXIAL LUGS RER50F1000RCSL
RES 100ohm 20W 1% AXIAL LUGS

RES 100ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1000RCSL
Chassis Mount Resistors RER50F1000RCSL
RES CHAS MNT 100 OHM 1% 20W

RES CHAS MNT 100 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1000RCSL-ND RER50F1000RCSL RER50F1000RCSL
Product Name Chassis Mount Resistors RES 100 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers