Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1000RC02

Description
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1000RC02-ND
Chassis Mount Resistors RER50F1000RC02-ND
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 100 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange - RER50F1000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange
RER50F1000RC02
Res Wirewound 100 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange RER50F1000RC02
Res Wirewound 100 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 100 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER50F1000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1000RC02
Chassis Mount Resistors RER50F1000RC02
RES CHAS MNT 100 OHM 1% 20W

RES CHAS MNT 100 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1000RC02-ND RER50F1000RC02 RER50F1000RC02
Product Name Chassis Mount Resistors Res Wirewound 100 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details