Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1000MC02

Description
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1000MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1000MC02-ND
Chassis Mount Resistors RER50F1000MC02-ND
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 100 OHM 20W 1% AXIAL LUGS - RER50F1000MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 20W 1% AXIAL LUGS
RER50F1000MC02
RES 100 OHM 20W 1% AXIAL LUGS RER50F1000MC02
RES 100ohm 20W 1% AXIAL LUGS

RES 100ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1000MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1000MC02
Chassis Mount Resistors RER50F1000MC02
RES CHAS MNT 100 OHM 1% 20W

RES CHAS MNT 100 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1000MC02-ND RER50F1000MC02 RER50F1000MC02
Product Name Chassis Mount Resistors RES 100 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers