Vishay Intertechnology, Inc. RES 9.76 OHM 10W 1% AXIAL LUGS RER45F9R76RCSL

Description
RES 9.76ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.76ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 10W 1% AXIAL LUGS - RER45F9R76RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 10W 1% AXIAL LUGS
RER45F9R76RCSL
RES 9.76 OHM 10W 1% AXIAL LUGS RER45F9R76RCSL
RES 9.76ohm 10W 1% AXIAL LUGS

RES 9.76ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F9R76RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F9R76RCSL-ND
Chassis Mount Resistors RER45F9R76RCSL-ND
9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F9R76RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F9R76RCSL
Chassis Mount Resistors RER45F9R76RCSL
RES CHAS MNT 9.76 OHM 1% 10W

RES CHAS MNT 9.76 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F9R76RCSL RER45F9R76RCSL-ND RER45F9R76RCSL
Product Name RES 9.76 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details