Vishay Intertechnology, Inc. RES 9.53 OHM 10W 1% AXIAL LUGS RER45F9R53MCSL

Description
RES 9.53ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.53ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 10W 1% AXIAL LUGS - RER45F9R53MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 10W 1% AXIAL LUGS
RER45F9R53MCSL
RES 9.53 OHM 10W 1% AXIAL LUGS RER45F9R53MCSL
RES 9.53ohm 10W 1% AXIAL LUGS

RES 9.53ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F9R53MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F9R53MCSL-ND
Chassis Mount Resistors RER45F9R53MCSL-ND
9.53 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.53 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F9R53MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F9R53MCSL
Chassis Mount Resistors RER45F9R53MCSL
RES CHAS MNT 9.53 OHM 1% 10W

RES CHAS MNT 9.53 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F9R53MCSL RER45F9R53MCSL-ND RER45F9R53MCSL
Product Name RES 9.53 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details