Vishay Intertechnology, Inc. RES 9.1 OHM 10W 1% AXIAL LUGS RER45F9R10RCSL

Description
RES 9.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 10W 1% AXIAL LUGS - RER45F9R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 10W 1% AXIAL LUGS
RER45F9R10RCSL
RES 9.1 OHM 10W 1% AXIAL LUGS RER45F9R10RCSL
RES 9.1ohm 10W 1% AXIAL LUGS

RES 9.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F9R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F9R10RCSL-ND
Chassis Mount Resistors RER45F9R10RCSL-ND
9.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F9R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F9R10RCSL
Chassis Mount Resistors RER45F9R10RCSL
RES CHAS MNT 9.1 OHM 1% 10W

RES CHAS MNT 9.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F9R10RCSL RER45F9R10RCSL-ND RER45F9R10RCSL
Product Name RES 9.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details