Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F9R09RC02

Description
9.09 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.09 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F9R09RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F9R09RC02-ND
Chassis Mount Resistors RER45F9R09RC02-ND
9.09 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.09 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.09 OHM 10W 1% AXIAL LUGS - RER45F9R09RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 10W 1% AXIAL LUGS
RER45F9R09RC02
RES 9.09 OHM 10W 1% AXIAL LUGS RER45F9R09RC02
RES 9.09ohm 10W 1% AXIAL LUGS

RES 9.09ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F9R09RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F9R09RC02
Chassis Mount Resistors RER45F9R09RC02
RES CHAS MNT 9.09 OHM 1% 10W

RES CHAS MNT 9.09 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F9R09RC02-ND RER45F9R09RC02 RER45F9R09RC02
Product Name Chassis Mount Resistors RES 9.09 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 4-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details