Vishay Intertechnology, Inc. RES 9 OHM 10W 1% AXIAL LUGS RER45F9R00RCSL

Description
RES 9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9 OHM 10W 1% AXIAL LUGS - RER45F9R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9 OHM 10W 1% AXIAL LUGS
RER45F9R00RCSL
RES 9 OHM 10W 1% AXIAL LUGS RER45F9R00RCSL
RES 9ohm 10W 1% AXIAL LUGS

RES 9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F9R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F9R00RCSL-ND
Chassis Mount Resistors RER45F9R00RCSL-ND
9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F9R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F9R00RCSL
Chassis Mount Resistors RER45F9R00RCSL
RES CHAS MNT 9 OHM 1% 10W

RES CHAS MNT 9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F9R00RCSL RER45F9R00RCSL-ND RER45F9R00RCSL
Product Name RES 9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9 ohms 9 ohms 9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details