Vishay Intertechnology, Inc. RES 97.6 OHM 10W 1% AXIAL LUGS RER45F97R6PCSL

Description
RES 97.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 97.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 10W 1% AXIAL LUGS - RER45F97R6PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 10W 1% AXIAL LUGS
RER45F97R6PCSL
RES 97.6 OHM 10W 1% AXIAL LUGS RER45F97R6PCSL
RES 97.6ohm 10W 1% AXIAL LUGS

RES 97.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F97R6PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F97R6PCSL-ND
Chassis Mount Resistors RER45F97R6PCSL-ND
97.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

97.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F97R6PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F97R6PCSL
Chassis Mount Resistors RER45F97R6PCSL
RES CHAS MNT 97.6 OHM 1% 10W

RES CHAS MNT 97.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F97R6PCSL RER45F97R6PCSL-ND RER45F97R6PCSL
Product Name RES 97.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details