Vishay Intertechnology, Inc. Res Wirewound 97.6 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F97R6PC02

Description
Res Wirewound 97.6 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 97.6 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 97.6 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack - RER45F97R6PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 97.6 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
RER45F97R6PC02
Res Wirewound 97.6 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F97R6PC02
Res Wirewound 97.6 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Res Wirewound 97.6 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F97R6PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F97R6PC02-ND
Chassis Mount Resistors RER45F97R6PC02-ND
97.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

97.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F97R6PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F97R6PC02
Chassis Mount Resistors RER45F97R6PC02
RES CHAS MNT 97.6 OHM 1% 10W

RES CHAS MNT 97.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F97R6PC02 RER45F97R6PC02-ND RER45F97R6PC02
Product Name Res Wirewound 97.6 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.1000 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details