Vishay Intertechnology, Inc. RES 95.3 OHM 10W 1% AXIAL LUGS RER45F95R3RCSL

Description
RES 95.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 95.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 10W 1% AXIAL LUGS - RER45F95R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 10W 1% AXIAL LUGS
RER45F95R3RCSL
RES 95.3 OHM 10W 1% AXIAL LUGS RER45F95R3RCSL
RES 95.3ohm 10W 1% AXIAL LUGS

RES 95.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F95R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F95R3RCSL-ND
Chassis Mount Resistors RER45F95R3RCSL-ND
95.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

95.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F95R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F95R3RCSL
Chassis Mount Resistors RER45F95R3RCSL
RES CHAS MNT 95.3 OHM 1% 10W

RES CHAS MNT 95.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F95R3RCSL RER45F95R3RCSL-ND RER45F95R3RCSL
Product Name RES 95.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details